Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8-SYNC#TRPBF 782319-LTC2053CMS8-SYNC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782319-LTC2053CMS8-S YNC#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 4nA Voltage - Input Offset: 5μV Family Name: LTC2053 Categories: Integrated Circuits (ICs) Operating Supply Current: 950μA Manufacturer Package: 8-MSOP SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC2053CMS8-SYNC; LTC2053CMS8-SYNC#TR; LTC2053CMS8-SYNC#TRM ; LTC2053CMS8-SYNC#PBF ; Introduction Date: December 11, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782319-LTC2053CMS8-S YNC#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 4nA Voltage - Input Offset: 5μV Family Name: LTC2053 Categories: Integrated Circuits (ICs) Operating Supply Current: 950μA Manufacturer Package: 8-MSOP SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC2053CMS8-SYNC; LTC2053CMS8-SYNC#TR; LTC2053CMS8-SYNC#TRM ; LTC2053CMS8-SYNC#PBF ; Introduction Date: December 11, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8-SYNC#TRPBF - 782319-LTC2053CMS8-SYNC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8-SYNC#TRPBF
782319-LTC2053CMS8-SYNC#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8-SYNC#TRPBF 782319-LTC2053CMS8-SYNC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782319-LTC2053CMS8-S YNC#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 4nA Voltage - Input Offset: 5μV Family Name: LTC2053 Categories: Integrated Circuits (ICs) Operating Supply Current: 950μA Manufacturer Package: 8-MSOP SR - Slew Rate: 0.2 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC2053CMS8-SYNC; LTC2053CMS8-SYNC#TR; LTC2053CMS8-SYNC#TRM ; LTC2053CMS8-SYNC#PBF ; Introduction Date: December 11, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782319-LTC2053CMS8-SYNC#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 4nA
Voltage - Input Offset: 5μV
Family Name: LTC2053
Categories: Integrated Circuits (ICs)
Operating Supply Current: 950μA
Manufacturer Package: 8-MSOP
SR - Slew Rate: 0.2 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Alternative Parts (Cross-Reference): LTC2053CMS8-SYNC; LTC2053CMS8-SYNC#TR; LTC2053CMS8-SYNC#TRM; LTC2053CMS8-SYNC#PBF;
Introduction Date: December 11, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782319-LTC2053CMS8-SYNC#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8-SYNC#TRPBF
Source Current (IS) 0.9500 milliamps
VOS 0.0050 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792ACS8#PBF - 1058766-LT1792ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVHS6#TRPBF - 1061244-LTC2050HVHS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#PBF - 1059054-LT2078IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6202CS5#TRMPBF - 020437-LT6202CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details