Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVCGN#PBF 782317-LTC2052HVCGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782317-LTC2052HVCGN# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2052HV Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SSOP SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Alternative Parts (Cross-Reference): LTC2052HVCGN; LTC2052HVCGN#TR; LTC2052HVCS#PBF; LTC2052HVCS#TRPBF; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782317-LTC2052HVCGN# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2052HV Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SSOP SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Alternative Parts (Cross-Reference): LTC2052HVCGN; LTC2052HVCGN#TR; LTC2052HVCS#PBF; LTC2052HVCS#TRPBF; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVCGN#PBF - 782317-LTC2052HVCGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVCGN#PBF
782317-LTC2052HVCGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVCGN#PBF 782317-LTC2052HVCGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782317-LTC2052HVCGN# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 90pA Voltage - Input Offset: 1μV Family Name: LTC2052HV Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SSOP SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Alternative Parts (Cross-Reference): LTC2052HVCGN; LTC2052HVCGN#TR; LTC2052HVCS#PBF; LTC2052HVCS#TRPBF; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782317-LTC2052HVCGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 90pA
Voltage - Input Offset: 1μV
Family Name: LTC2052HV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 16-SSOP
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): LTC2052HVCGN; LTC2052HVCGN#TR; LTC2052HVCS#PBF; LTC2052HVCS#TRPBF;
Introduction Date: January 07, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782317-LTC2052HVCGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2052HVCGN#PBF
Source Current (IS) 1 milliamps
VOS 1.00E-3 millivolts
IBIAS 9.00E-5 µA
GBW 3 MHz
Unlock Full Specs
to access all available technical data