Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CS#PBF 782304-LTC203CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782304-LTC203CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 5V Switch Circuit: SPST - NO/NC Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 6.25 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 12pF Family Name: LTC203 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 125 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 400ns, 300ns Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX314LCPE; MAX4603EPE+; MAX314LCPE+; MAX4603EPE; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782304-LTC203CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 5V Switch Circuit: SPST - NO/NC Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 6.25 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 12pF Family Name: LTC203 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 125 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 400ns, 300ns Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX314LCPE; MAX4603EPE+; MAX314LCPE+; MAX4603EPE; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CS#PBF - 782304-LTC203CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CS#PBF
782304-LTC203CS#PBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CS#PBF 782304-LTC203CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782304-LTC203CS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 5V Switch Circuit: SPST - NO/NC Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 6.25 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 12pF Family Name: LTC203 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 125 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 400ns, 300ns Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX314LCPE; MAX4603EPE+; MAX314LCPE+; MAX4603EPE; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782304-LTC203CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 5V
Switch Circuit: SPST - NO/NC
Charge Injection: 8pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 6.25 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 12pF
Family Name: LTC203
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 125 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 400ns, 300ns
Current - Leakage (IS(off)) (Maximum): 5nA
Alternative Parts (Cross-Reference): MAX314LCPE; MAX4603EPE+; MAX314LCPE+; MAX4603EPE;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 782304-LTC203CS#PBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CS#PBF
Normal Condition Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1390CS#PBF - 134165-LTC1390CS#PBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 3 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF - 128506-LTC1391CS#TRPBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2.7 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF - 123591-LTC222CS#PBF - Win Source Electronics
Specs
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 5 volts
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF - 128506-LTC1391CS#TRPBF - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 2.7 volts
View Details