Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC201ACS#TRPBF 782301-LTC201ACS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782301-LTC201ACS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 5V Switch Circuit: SPST - NC Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 6.25 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 12pF Family Name: LTC201A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 125 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 400ns, 300ns Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX4604EPE+; HI9P0201HS-5Z; HI9P0201HS-9; HI9P0201HS-5; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782301-LTC201ACS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 5V Switch Circuit: SPST - NC Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 6.25 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 12pF Family Name: LTC201A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 125 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 400ns, 300ns Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX4604EPE+; HI9P0201HS-5Z; HI9P0201HS-9; HI9P0201HS-5; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC201ACS#TRPBF - 782301-LTC201ACS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC201ACS#TRPBF
782301-LTC201ACS#TRPBF
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC201ACS#TRPBF 782301-LTC201ACS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782301-LTC201ACS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 5V Switch Circuit: SPST - NC Charge Injection: 8pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 6.25 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 12pF Family Name: LTC201A Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 125 Ohm Dual Voltage Supply: ±15V Switch Time (Ton, Toff) (Maximum): 400ns, 300ns Current - Leakage (IS(off)) (Maximum): 5nA Alternative Parts (Cross-Reference): MAX4604EPE+; HI9P0201HS-5Z; HI9P0201HS-9; HI9P0201HS-5; Introduction Date: March 12, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782301-LTC201ACS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 5V
Switch Circuit: SPST - NC
Charge Injection: 8pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 6.25 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 12pF
Family Name: LTC201A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 125 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 400ns, 300ns
Current - Leakage (IS(off)) (Maximum): 5nA
Alternative Parts (Cross-Reference): MAX4604EPE+; HI9P0201HS-5Z; HI9P0201HS-9; HI9P0201HS-5;
Introduction Date: March 12, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 782301-LTC201ACS#TRPBF
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC201ACS#TRPBF
Normal Condition Normally Closed (NC)
Unlock Full Specs
to access all available technical data