Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-10IMS8#PBF 782293-LTC1992-10IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782293-LTC1992-10IMS 8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Rail-to-Rail Amplifier Type: Differential Current - Input Bias: 2pA Voltage - Input Offset: 250μV Family Name: LTC1992-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 8-MSOP Output Current per Channel: 30mA SR - Slew Rate: 1.5 V/μs GBP - Gain Bandwidth Product: 3.2MHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC1992-10IMS8#TRPBF ; Introduction Date: September 16, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782293-LTC1992-10IMS 8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Rail-to-Rail Amplifier Type: Differential Current - Input Bias: 2pA Voltage - Input Offset: 250μV Family Name: LTC1992-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 8-MSOP Output Current per Channel: 30mA SR - Slew Rate: 1.5 V/μs GBP - Gain Bandwidth Product: 3.2MHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC1992-10IMS8#TRPBF ; Introduction Date: September 16, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-10IMS8#PBF - 782293-LTC1992-10IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-10IMS8#PBF
782293-LTC1992-10IMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-10IMS8#PBF 782293-LTC1992-10IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782293-LTC1992-10IMS 8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential, Rail-to-Rail Amplifier Type: Differential Current - Input Bias: 2pA Voltage - Input Offset: 250μV Family Name: LTC1992-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 8-MSOP Output Current per Channel: 30mA SR - Slew Rate: 1.5 V/μs GBP - Gain Bandwidth Product: 3.2MHz Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V Alternative Parts (Cross-Reference): LTC1992-10IMS8#TRPBF ; Introduction Date: September 16, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782293-LTC1992-10IMS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential, Rail-to-Rail
Amplifier Type: Differential
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Family Name: LTC1992-10
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 30mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 3.2MHz
Dual Supply Voltage (±): 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Alternative Parts (Cross-Reference): LTC1992-10IMS8#TRPBF;
Introduction Date: September 16, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 782293-LTC1992-10IMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-10IMS8#PBF
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
IBIAS 2.00E-6 µA
GBW 3.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970CFE#PBF - 020373-LT1970CFE#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8#TRPBF - 1057704-LT1055S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1124CN8 - 072206-LT1124CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
Source Current (IS) 2.3 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819IMS8#PBF - 1058850-LT1819IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details