Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1960CUHF#PBF 782287-LTC1960CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782287-LTC1960CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 38-WFQFN Exposed Pad Interface: SPI Fault Protection: Over Current Battery Chemistry: Smart Batteries Number of Cells: 2 Family Name: LTC1960 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC1960CUHF#TR; LTC1960CUHF; LTC1960CG#TRPBF; LTC1960CG#PBF; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782287-LTC1960CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 38-WFQFN Exposed Pad Interface: SPI Fault Protection: Over Current Battery Chemistry: Smart Batteries Number of Cells: 2 Family Name: LTC1960 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC1960CUHF#TR; LTC1960CUHF; LTC1960CG#TRPBF; LTC1960CG#PBF; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1960CUHF#PBF - 782287-LTC1960CUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1960CUHF#PBF
782287-LTC1960CUHF#PBF
PMIC - PMIC - Battery Chargers - LTC1960CUHF#PBF 782287-LTC1960CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 782287-LTC1960CUHF#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 38-WFQFN Exposed Pad Interface: SPI Fault Protection: Over Current Battery Chemistry: Smart Batteries Number of Cells: 2 Family Name: LTC1960 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC1960CUHF#TR; LTC1960CUHF; LTC1960CG#TRPBF; LTC1960CG#PBF; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782287-LTC1960CUHF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 38-WFQFN Exposed Pad
Interface: SPI
Fault Protection: Over Current
Battery Chemistry: Smart Batteries
Number of Cells: 2
Family Name: LTC1960
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC1960CUHF#TR; LTC1960CUHF; LTC1960CG#TRPBF; LTC1960CG#PBF;
Introduction Date: February 11, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782287-LTC1960CUHF#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1960CUHF#PBF
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CN8 - 072254-LT1307CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824EMSE#TRPBF - 020617-LTC3824EMSE#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-5#TRPBF - 020305-LT1761ES5-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IS8#PBF - 020234-LT1172IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details