Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC1923EGN#PBF 782282-LTC1923EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782282-LTC1923EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Thermoelectric Cooler/Heater Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC1923 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1923EGN; LTC1923EGN#TR; LTC1923EUH#TR; LTC1923; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782282-LTC1923EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Thermoelectric Cooler/Heater Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC1923 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1923EGN; LTC1923EGN#TR; LTC1923EUH#TR; LTC1923; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC1923EGN#PBF - 782282-LTC1923EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC1923EGN#PBF
782282-LTC1923EGN#PBF
PMIC - PMIC - Power Management - Specialized - LTC1923EGN#PBF 782282-LTC1923EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782282-LTC1923EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Thermoelectric Cooler/Heater Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC1923 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LTC1923EGN; LTC1923EGN#TR; LTC1923EUH#TR; LTC1923; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782282-LTC1923EGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.154", 3.90mm Width)
Applications: Thermoelectric Cooler/Heater
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC1923
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1923EGN; LTC1923EGN#TR; LTC1923EUH#TR; LTC1923;
Introduction Date: June 03, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782282-LTC1923EGN#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC1923EGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2930CDD#TRPBF - 1062266-LTC2930CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (3x3)
Supply Voltage 1 to 7 volts
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640LIS8#PBF - 119568-LT1640LIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-1#PBF - 1063410-LTC4223CDHD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-1.8#TRMPBF - 116022-LTC1728ES5-1.8#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details