Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#TRPBF 782280-LTC1922EG-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782280-LTC1922EG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge Frequency - Switching: Up to 1MHz Control Features: Ramp, Soft Start Supply Voltage: 3.8 V ~ 10.3 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LTC1922-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): LTC1922IG-1#TR; LTC1922EG-1#TR; LTC1922IG-1; LTC1922EG-1; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782280-LTC1922EG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge Frequency - Switching: Up to 1MHz Control Features: Ramp, Soft Start Supply Voltage: 3.8 V ~ 10.3 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LTC1922-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): LTC1922IG-1#TR; LTC1922EG-1#TR; LTC1922IG-1; LTC1922EG-1; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#TRPBF - 782280-LTC1922EG-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#TRPBF
782280-LTC1922EG-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#TRPBF 782280-LTC1922EG-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782280-LTC1922EG-1#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge Frequency - Switching: Up to 1MHz Control Features: Ramp, Soft Start Supply Voltage: 3.8 V ~ 10.3 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LTC1922-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): LTC1922IG-1#TR; LTC1922EG-1#TR; LTC1922IG-1; LTC1922EG-1; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782280-LTC1922EG-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge
Frequency - Switching: Up to 1MHz
Control Features: Ramp, Soft Start
Supply Voltage: 3.8 V ~ 10.3 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: LTC1922-1
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): LTC1922IG-1#TR; LTC1922EG-1#TR; LTC1922IG-1; LTC1922EG-1;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782280-LTC1922EG-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1922EG-1#TRPBF
Configuration / Function Full-Bridge
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 20-SSOP (0.209", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Ramp, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN#PBF - 072581-LTC3703IGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVCS8#PBF - 1058212-LT1374HVCS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1773EMS#PBF - 072507-LTC1773EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details