Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#PBF 782278-LTC1879EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782278-LTC1879EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A Family Name: LTC1879 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: 10V Input Voltage MIN: 2.65V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): HPA00314DGSR; BD8624EFV-E2; TPS62050DGSG4; TPS62050DGSR; Introduction Date: January 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782278-LTC1879EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A Family Name: LTC1879 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: 10V Input Voltage MIN: 2.65V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): HPA00314DGSR; BD8624EFV-E2; TPS62050DGSG4; TPS62050DGSR; Introduction Date: January 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#PBF - 782278-LTC1879EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#PBF
782278-LTC1879EGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#PBF 782278-LTC1879EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782278-LTC1879EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.2A Family Name: LTC1879 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: 10V Input Voltage MIN: 2.65V Voltage Input MAX: 10V Alternative Parts (Cross-Reference): HPA00314DGSR; BD8624EFV-E2; TPS62050DGSG4; TPS62050DGSR; Introduction Date: January 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782278-LTC1879EGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.2A
Family Name: LTC1879
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Output Voltage MAX: 10V
Input Voltage MIN: 2.65V
Voltage Input MAX: 10V
Alternative Parts (Cross-Reference): HPA00314DGSR; BD8624EFV-E2; TPS62050DGSG4; TPS62050DGSR;
Introduction Date: January 22, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782278-LTC1879EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1879EGN#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data