Manufacturer: Linear Technology
Win Source Part Number: 782277-DC432A
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.5V or 3.3V
Voltage - Input: 2.65 V ~ 10 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 550kHz
Supplied Contents: Board(s)
Output Current: 1.2A
Utilized IC / Part: LTC1879
Family Name: DC432A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 782277-DC432A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC432A |
| Category | Developement Board |