Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1875EGN#PBF 782274-LTC1875EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782274-LTC1875EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A Family Name: LTC1875 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: 6V Input Voltage MIN: 2.65V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): XTPS62097QWRGTRQ1; ISL78213ARZ; ISL78213ARZ-T; MP2012DQ-Z; Introduction Date: July 16, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782274-LTC1875EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A Family Name: LTC1875 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: 6V Input Voltage MIN: 2.65V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): XTPS62097QWRGTRQ1; ISL78213ARZ; ISL78213ARZ-T; MP2012DQ-Z; Introduction Date: July 16, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1875EGN#PBF - 782274-LTC1875EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1875EGN#PBF
782274-LTC1875EGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1875EGN#PBF 782274-LTC1875EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782274-LTC1875EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1.5A Family Name: LTC1875 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: 6V Input Voltage MIN: 2.65V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): XTPS62097QWRGTRQ1; ISL78213ARZ; ISL78213ARZ-T; MP2012DQ-Z; Introduction Date: July 16, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782274-LTC1875EGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.5A
Family Name: LTC1875
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Output Voltage MAX: 6V
Input Voltage MIN: 2.65V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): XTPS62097QWRGTRQ1; ISL78213ARZ; ISL78213ARZ-T; MP2012DQ-Z;
Introduction Date: July 16, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782274-LTC1875EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1875EGN#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#PBF - 088637-LT1317BCMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3623EUDD#PBF - 1011870-LTC3623EUDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type Other; QFN
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details