Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867LACGN#PBF 782269-LTC1867LACGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782269-LTC1867LACGN# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1867 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX1253AEUE+T; MAX11615EEE+C78; MAX11615EEE+; MAX11615EEE+T; Introduction Date: January 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782269-LTC1867LACGN# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1867 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX1253AEUE+T; MAX11615EEE+C78; MAX11615EEE+; MAX11615EEE+T; Introduction Date: January 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867LACGN#PBF - 782269-LTC1867LACGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867LACGN#PBF
782269-LTC1867LACGN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867LACGN#PBF 782269-LTC1867LACGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782269-LTC1867LACGN# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1867 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX1253AEUE+T; MAX11615EEE+C78; MAX11615EEE+; MAX11615EEE+T; Introduction Date: January 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782269-LTC1867LACGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1867
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX1253AEUE+T; MAX11615EEE+C78; MAX11615EEE+; MAX11615EEE+T;
Introduction Date: January 25, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782269-LTC1867LACGN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1867LACGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products