Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1865LCMS#PBF 782264-LTC1865LCMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782264-LTC1865LCMS#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 16 Number of Converters: 1 Family Name: LTC1865 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): SP8542JN; SP8542AN; SP8542KN; SP8530AN; Introduction Date: November 19, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782264-LTC1865LCMS#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 16 Number of Converters: 1 Family Name: LTC1865 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): SP8542JN; SP8542AN; SP8542KN; SP8530AN; Introduction Date: November 19, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1865LCMS#PBF
782264-LTC1865LCMS#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1865LCMS#PBF 782264-LTC1865LCMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782264-LTC1865LCMS#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 16 Number of Converters: 1 Family Name: LTC1865 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): SP8542JN; SP8542AN; SP8542KN; SP8530AN; Introduction Date: November 19, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782264-LTC1865LCMS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: LTC1865
Categories: Integrated Circuits (ICs)
Sampling Rate: 150k
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): SP8542JN; SP8542AN; SP8542KN; SP8530AN;
Introduction Date: November 19, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782264-LTC1865LCMS#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1865LCMS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products