Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1865ACMS#TRPBF 782258-LTC1865ACMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782258-LTC1865ACMS#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1865 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC122S655CIMMX; ADS8328IBPWR; ADS8328IRSARG4; Introduction Date: May 30, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782258-LTC1865ACMS#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1865 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC122S655CIMMX; ADS8328IBPWR; ADS8328IRSARG4; Introduction Date: May 30, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1865ACMS#TRPBF - 782258-LTC1865ACMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1865ACMS#TRPBF
782258-LTC1865ACMS#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1865ACMS#TRPBF 782258-LTC1865ACMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782258-LTC1865ACMS#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1865 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC122S655CIMMX; ADS8328IBPWR; ADS8328IRSARG4; Introduction Date: May 30, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782258-LTC1865ACMS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1865
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): ADC12H032CIWM/NOPB; ADC122S655CIMMX; ADS8328IBPWR; ADS8328IRSARG4;
Introduction Date: May 30, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782258-LTC1865ACMS#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1865ACMS#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 24-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2361HS6#TRPBF - 115578-LTC2361HS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details