Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864LCS8#PBF 782256-LTC1864LCS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782256-LTC1864LCS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 16 Number of Converters: 1 Family Name: LTC1864 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SP8531JS; TSM1285BCSA+; TSM1285BESA+T; TSM1285BCSA+T; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782256-LTC1864LCS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 16 Number of Converters: 1 Family Name: LTC1864 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SP8531JS; TSM1285BCSA+; TSM1285BESA+T; TSM1285BCSA+T; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864LCS8#PBF
782256-LTC1864LCS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864LCS8#PBF 782256-LTC1864LCS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782256-LTC1864LCS8#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 16 Number of Converters: 1 Family Name: LTC1864 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SP8531JS; TSM1285BCSA+; TSM1285BESA+T; TSM1285BCSA+T; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782256-LTC1864LCS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: LTC1864
Categories: Integrated Circuits (ICs)
Sampling Rate: 150k
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SP8531JS; TSM1285BCSA+; TSM1285BESA+T; TSM1285BCSA+T;
Introduction Date: September 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782256-LTC1864LCS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864LCS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1096CS8#TRPBF - 119145-LTC1096CS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details