Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC547A 782253-DC547A

Description
Manufacturer: Linear Technology Win Source Part Number: 782253-DC547A Data Interface: SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC1864L Number of Converters: 1 Input Range: 0 ~ VREF Family Name: DC547A Power (Typ) @ Conditions: 1.22mW @ 150kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 150k Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782253-DC547A Data Interface: SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC1864L Number of Converters: 1 Input Range: 0 ~ VREF Family Name: DC547A Power (Typ) @ Conditions: 1.22mW @ 150kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 150k Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC547A
782253-DC547A
Evaluation Boards - Analog to Digital Converters (ADCs) - DC547A 782253-DC547A
Manufacturer: Linear Technology Win Source Part Number: 782253-DC547A Data Interface: SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC1864L Number of Converters: 1 Input Range: 0 ~ VREF Family Name: DC547A Power (Typ) @ Conditions: 1.22mW @ 150kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 150k Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782253-DC547A
Data Interface: SPI
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: LTC1864L
Number of Converters: 1
Input Range: 0 ~ VREF
Family Name: DC547A
Power (Typ) @ Conditions: 1.22mW @ 150kSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 150k
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782253-DC547A
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC547A
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2641CS816PBF - 1072180-LTC2641CS816PBF - Win Source Electronics
Specs
Interface Type Serial; SPI; SPI, Serial
Package Type SOIC; SOIC
Pins 8
View Details