Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861IS8#PBF 782245-LTC1861IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782245-LTC1861IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1861 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TLC2552IDGKRG4; TLC2552IDGKR; TLC2552IDGK; TSA7887ARZ; Introduction Date: May 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782245-LTC1861IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1861 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TLC2552IDGKRG4; TLC2552IDGKR; TLC2552IDGK; TSA7887ARZ; Introduction Date: May 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861IS8#PBF
782245-LTC1861IS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861IS8#PBF 782245-LTC1861IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782245-LTC1861IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1861 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TLC2552IDGKRG4; TLC2552IDGKR; TLC2552IDGK; TSA7887ARZ; Introduction Date: May 22, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782245-LTC1861IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1861
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TLC2552IDGKRG4; TLC2552IDGKR; TLC2552IDGK; TSA7887ARZ;
Introduction Date: May 22, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782245-LTC1861IS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861IS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360IS6#TRPBF - 116334-LTC2360IS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details