Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860LCMS8#PBF 782241-LTC1860LCMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782241-LTC1860LCMS8# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1860 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX1089EKA+T; SP8531JN; MAX1089EKA-T; TS7003ITD833; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782241-LTC1860LCMS8# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1860 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX1089EKA+T; SP8531JN; MAX1089EKA-T; TS7003ITD833; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860LCMS8#PBF
782241-LTC1860LCMS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860LCMS8#PBF 782241-LTC1860LCMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782241-LTC1860LCMS8# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1860 Categories: Integrated Circuits (ICs) Sampling Rate: 150k Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX1089EKA+T; SP8531JN; MAX1089EKA-T; TS7003ITD833; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782241-LTC1860LCMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC1860
Categories: Integrated Circuits (ICs)
Sampling Rate: 150k
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX1089EKA+T; SP8531JN; MAX1089EKA-T; TS7003ITD833;
Introduction Date: September 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782241-LTC1860LCMS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860LCMS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420CGN#PBF - 020469-LTC1420CGN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2274IUJ#TRPBF - 132539-LTC2274IUJ#TRPBF - Win Source Electronics
Specs
Interface Type JESD204
Package Type 40-QFN (6x6)
Packing Method Tape Reel; Reel - TR
View Details