Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1850IFW#PBF 782230-LTC1850IFW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782230-LTC1850IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Number of Converters: 1 Family Name: LTC1850 Categories: Integrated Circuits (ICs) Sampling Rate: 1.25M Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): ADC0809FN; ADC0809N; TLV1578IDAR; ADC0808FN; Introduction Date: February 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782230-LTC1850IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Number of Converters: 1 Family Name: LTC1850 Categories: Integrated Circuits (ICs) Sampling Rate: 1.25M Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): ADC0809FN; ADC0809N; TLV1578IDAR; ADC0808FN; Introduction Date: February 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1850IFW#PBF
782230-LTC1850IFW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1850IFW#PBF 782230-LTC1850IFW#PBF
Manufacturer: Linear Technology Win Source Part Number: 782230-LTC1850IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Features: Selectable Address Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 10 Number of Converters: 1 Family Name: LTC1850 Categories: Integrated Circuits (ICs) Sampling Rate: 1.25M Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): ADC0809FN; ADC0809N; TLV1578IDAR; ADC0808FN; Introduction Date: February 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782230-LTC1850IFW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 48-TFSOP (0.240", 6.10mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 10
Number of Converters: 1
Family Name: LTC1850
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.25M
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): ADC0809FN; ADC0809N; TLV1578IDAR; ADC0808FN;
Introduction Date: February 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782230-LTC1850IFW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1850IFW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products