Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1821ACGW#PBF 782226-LTC1821ACGW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782226-LTC1821ACGW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-BSOP (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 16.5 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.35, ±0.2 Family Name: LTC1821 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): DAC703JP; DAC703CH-BI; DAC703SH; DAC701CH; Introduction Date: December 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782226-LTC1821ACGW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-BSOP (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 16.5 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.35, ±0.2 Family Name: LTC1821 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): DAC703JP; DAC703CH-BI; DAC703SH; DAC701CH; Introduction Date: December 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1821ACGW#PBF
782226-LTC1821ACGW#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1821ACGW#PBF 782226-LTC1821ACGW#PBF
Manufacturer: Linear Technology Win Source Part Number: 782226-LTC1821ACGW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-BSOP (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±4.5 V ~ 16.5 V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.35, ±0.2 Family Name: LTC1821 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): DAC703JP; DAC703CH-BI; DAC703SH; DAC701CH; Introduction Date: December 05, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782226-LTC1821ACGW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 36-BSOP (0.295", 7.50mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±4.5 V ~ 16.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 2μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.35, ±0.2
Family Name: LTC1821
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): DAC703JP; DAC703CH-BI; DAC703SH; DAC701CH;
Introduction Date: December 05, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782226-LTC1821ACGW#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1821ACGW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597ACN#PBF - 206743-LTC1597ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; PDIP; 28-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2604IGN#PBF - 782731-LTC2604IGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details