Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1775IGN#PBF 782219-LTC1775IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782219-LTC1775IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Supply Voltage: 4.3 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1775 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): MAX15046CAEE+T; MAX15046CAEE+; TPS40054MPWPREP; TPS40057MPWPREP ; Introduction Date: May 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782219-LTC1775IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Supply Voltage: 4.3 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1775 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): MAX15046CAEE+T; MAX15046CAEE+; TPS40054MPWPREP; TPS40057MPWPREP ; Introduction Date: May 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1775IGN#PBF - 782219-LTC1775IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1775IGN#PBF
782219-LTC1775IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1775IGN#PBF 782219-LTC1775IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782219-LTC1775IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 150kHz Control Features: Enable, Soft Start Supply Voltage: 4.3 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC1775 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): MAX15046CAEE+T; MAX15046CAEE+; TPS40054MPWPREP; TPS40057MPWPREP ; Introduction Date: May 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782219-LTC1775IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 150kHz
Control Features: Enable, Soft Start
Supply Voltage: 4.3 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LTC1775
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): MAX15046CAEE+T; MAX15046CAEE+; TPS40054MPWPREP; TPS40057MPWPREP ;
Introduction Date: May 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782219-LTC1775IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1775IGN#PBF
Configuration / Function Buck; Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3505EDD#TRPBF - 072376-LT3505EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242CS8#TRPBF - 102512-LT1242CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details