Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1744IFW#PBF 782208-LTC1744IFW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782208-LTC1744IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1744 Categories: Integrated Circuits (ICs) Sampling Rate: 50M Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CLC5955MTD; CLC5955MTD/NOPB; CLC5955MTDX; CLC5955MTDX /NOPB; Introduction Date: March 04, 2002 ECCN: 3A991.c.3 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782208-LTC1744IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1744 Categories: Integrated Circuits (ICs) Sampling Rate: 50M Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CLC5955MTD; CLC5955MTD/NOPB; CLC5955MTDX; CLC5955MTDX /NOPB; Introduction Date: March 04, 2002 ECCN: 3A991.c.3 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1744IFW#PBF
782208-LTC1744IFW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1744IFW#PBF 782208-LTC1744IFW#PBF
Manufacturer: Linear Technology Win Source Part Number: 782208-LTC1744IFW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1744 Categories: Integrated Circuits (ICs) Sampling Rate: 50M Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CLC5955MTD; CLC5955MTD/NOPB; CLC5955MTDX; CLC5955MTDX /NOPB; Introduction Date: March 04, 2002 ECCN: 3A991.c.3 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782208-LTC1744IFW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 14
Number of Converters: 1
Family Name: LTC1744
Categories: Integrated Circuits (ICs)
Sampling Rate: 50M
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): CLC5955MTD; CLC5955MTD/NOPB; CLC5955MTDX; CLC5955MTDX /NOPB;
Introduction Date: March 04, 2002
ECCN: 3A991.c.3
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782208-LTC1744IFW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1744IFW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products