Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1740CG#PBF 782205-LTC1740CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782205-LTC1740CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Resolution: 14 Number of Converters: 1 Family Name: LTC1740 Categories: Integrated Circuits (ICs) Sampling Rate: 6M Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ADS803E/1KG4; ADC12010CIVY; ADS803U/1K; ADC12081CI MDC/NOPB; Introduction Date: January 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782205-LTC1740CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Resolution: 14 Number of Converters: 1 Family Name: LTC1740 Categories: Integrated Circuits (ICs) Sampling Rate: 6M Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ADS803E/1KG4; ADC12010CIVY; ADS803U/1K; ADC12081CI MDC/NOPB; Introduction Date: January 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1740CG#PBF
782205-LTC1740CG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1740CG#PBF 782205-LTC1740CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782205-LTC1740CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Resolution: 14 Number of Converters: 1 Family Name: LTC1740 Categories: Integrated Circuits (ICs) Sampling Rate: 6M Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ADS803E/1KG4; ADC12010CIVY; ADS803U/1K; ADC12081CI MDC/NOPB; Introduction Date: January 15, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782205-LTC1740CG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 36-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V, 5V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 14
Number of Converters: 1
Family Name: LTC1740
Categories: Integrated Circuits (ICs)
Sampling Rate: 6M
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): ADS803E/1KG4; ADC12010CIVY; ADS803U/1K; ADC12081CI MDC/NOPB;
Introduction Date: January 15, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782205-LTC1740CG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1740CG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products