Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#TRPBF 782204-LTC1736IG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782204-LTC1736IG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Applications: Converter, Intel Pentium II, III Mounting: SMD Voltage - Output: 0.93 V ~ 2 V Voltage - Input: 3.5 V ~ 36 V Number of Outputs: 1 Family Name: LTC1736 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT1; CHL8214-02CRT; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782204-LTC1736IG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Applications: Converter, Intel Pentium II, III Mounting: SMD Voltage - Output: 0.93 V ~ 2 V Voltage - Input: 3.5 V ~ 36 V Number of Outputs: 1 Family Name: LTC1736 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT1; CHL8214-02CRT; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#TRPBF - 782204-LTC1736IG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#TRPBF
782204-LTC1736IG#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#TRPBF 782204-LTC1736IG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782204-LTC1736IG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Applications: Converter, Intel Pentium II, III Mounting: SMD Voltage - Output: 0.93 V ~ 2 V Voltage - Input: 3.5 V ~ 36 V Number of Outputs: 1 Family Name: LTC1736 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT1; CHL8214-02CRT; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782204-LTC1736IG#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Applications: Converter, Intel Pentium II, III
Mounting: SMD
Voltage - Output: 0.93 V ~ 2 V
Voltage - Input: 3.5 V ~ 36 V
Number of Outputs: 1
Family Name: LTC1736
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT1; CHL8214-02CRT;
Introduction Date: December 22, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782204-LTC1736IG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1736IG#TRPBF
Package Type SSOP; Other; 24-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ#PBF - 020366-LT1963EQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3026EDD#PBF - 020555-LTC3026EDD#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CQ#PBF - 020223-LT1129CQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-3.3#TRPBF - 072339-LT1963AEQ-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details