Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF 782195-LTC1729CMS8-4.1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782195-LTC1729CMS8-4 .1#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.1V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5-4/NOPB; LM3620M5X-4/NOPB; LM3620M5-4; MAX17015AETP+; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782195-LTC1729CMS8-4 .1#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.1V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5-4/NOPB; LM3620M5X-4/NOPB; LM3620M5-4; MAX17015AETP+; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF - 782195-LTC1729CMS8-4.1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF
782195-LTC1729CMS8-4.1#TRPBF
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF 782195-LTC1729CMS8-4.1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782195-LTC1729CMS8-4 .1#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Battery Pack Voltage: 4.1V Family Name: LTC1729 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LM3620M5-4/NOPB; LM3620M5X-4/NOPB; LM3620M5-4; MAX17015AETP+; Introduction Date: November 23, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782195-LTC1729CMS8-4.1#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Battery Pack Voltage: 4.1V
Family Name: LTC1729
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LM3620M5-4/NOPB; LM3620M5X-4/NOPB; LM3620M5-4; MAX17015AETP+;
Introduction Date: November 23, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 782195-LTC1729CMS8-4.1#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.1#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF - 1063690-LTC4410ES6#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-6
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC#TRPBF - 809308-LTC4089EDJC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1200 mA
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-8.2#PBF - 784642-LTM8061EV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRPBF - 124007-LTC4065LEDC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details