Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#PBF 782184-LTC1703CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782184-LTC1703CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Applications: Controller, Mobile Intel Pentium III Mounting: SMD Voltage - Output: 0.9 V ~ 2 V Voltage - Input: 3 V ~ 7 V Number of Outputs: 2 Family Name: TC1703 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CS5422GDWFR24; HA16116FP-E; RT9218PS; NCP5220AMN; Introduction Date: February 23, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782184-LTC1703CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Applications: Controller, Mobile Intel Pentium III Mounting: SMD Voltage - Output: 0.9 V ~ 2 V Voltage - Input: 3 V ~ 7 V Number of Outputs: 2 Family Name: TC1703 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CS5422GDWFR24; HA16116FP-E; RT9218PS; NCP5220AMN; Introduction Date: February 23, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#PBF - 782184-LTC1703CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#PBF
782184-LTC1703CG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#PBF 782184-LTC1703CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782184-LTC1703CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Applications: Controller, Mobile Intel Pentium III Mounting: SMD Voltage - Output: 0.9 V ~ 2 V Voltage - Input: 3 V ~ 7 V Number of Outputs: 2 Family Name: TC1703 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CS5422GDWFR24; HA16116FP-E; RT9218PS; NCP5220AMN; Introduction Date: February 23, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782184-LTC1703CG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Applications: Controller, Mobile Intel Pentium III
Mounting: SMD
Voltage - Output: 0.9 V ~ 2 V
Voltage - Input: 3 V ~ 7 V
Number of Outputs: 2
Family Name: TC1703
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CS5422GDWFR24; HA16116FP-E; RT9218PS; NCP5220AMN;
Introduction Date: February 23, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782184-LTC1703CG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703CG#PBF
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3445EUF#PBF - 072572-LTC3445EUF#PBF - Win Source Electronics
Specs
Regulator Category Linear; Switching
Package Type Other; 24-QFN (4x4)
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3757EMSE#PBF - 020420-LT3757EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#TRPBF - 087018-LT1371CR#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details