Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702IGN#TRPBF 782183-LTC1702IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782183-LTC1702IGN#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 3 V ~ 7 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1702 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): FAN5090MTC_Q; FAN5090MTCX_NL; FAN5090MTCX; FAN5090MTC; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782183-LTC1702IGN#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 3 V ~ 7 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1702 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): FAN5090MTC_Q; FAN5090MTCX_NL; FAN5090MTCX; FAN5090MTC; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702IGN#TRPBF - 782183-LTC1702IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702IGN#TRPBF
782183-LTC1702IGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702IGN#TRPBF 782183-LTC1702IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782183-LTC1702IGN#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 3 V ~ 7 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1702 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): FAN5090MTC_Q; FAN5090MTCX_NL; FAN5090MTCX; FAN5090MTC; Introduction Date: February 11, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782183-LTC1702IGN#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Power Good, Soft Start
Supply Voltage: 3 V ~ 7 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1702
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): FAN5090MTC_Q; FAN5090MTCX_NL; FAN5090MTCX; FAN5090MTC;
Introduction Date: February 11, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782183-LTC1702IGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702IGN#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP (0.154", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074CT#PBF - 1057729-LT1074CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5 - 088298-LT1931ES5 - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735EGN#TRPBF - 105064-LTC1735EGN#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1046IS8#PBF - 020447-LTC1046IS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details