Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1701ES5#TRMPBF 782182-LTC1701ES5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782182-LTC1701ES5#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA Family Name: LTC1701 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): SKY87201-11-370LF; AP1604ASNL-7; AAT2511IWP-AA-T1; AAT1126; Introduction Date: January 04, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782182-LTC1701ES5#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA Family Name: LTC1701 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): SKY87201-11-370LF; AP1604ASNL-7; AAT2511IWP-AA-T1; AAT1126; Introduction Date: January 04, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1701ES5#TRMPBF - 782182-LTC1701ES5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1701ES5#TRMPBF
782182-LTC1701ES5#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1701ES5#TRMPBF 782182-LTC1701ES5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 782182-LTC1701ES5#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 500mA Family Name: LTC1701 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Output Voltage MAX: 5V Input Voltage MIN: 2.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): SKY87201-11-370LF; AP1604ASNL-7; AAT2511IWP-AA-T1; AAT1126; Introduction Date: January 04, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782182-LTC1701ES5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LTC1701
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Output Voltage MAX: 5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): SKY87201-11-370LF; AP1604ASNL-7; AAT2511IWP-AA-T1; AAT1126;
Introduction Date: January 04, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782182-LTC1701ES5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1701ES5#TRMPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data