Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC1699EGN-80#PBF 782181-LTC1699EGN-80#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782181-LTC1699EGN-80 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC1699 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1699EGN-80#TR; LTC1699EGN-80; LTC1699EGN-80#TRPBF; Introduction Date: September 24, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782181-LTC1699EGN-80 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC1699 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1699EGN-80#TR; LTC1699EGN-80; LTC1699EGN-80#TRPBF; Introduction Date: September 24, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC1699EGN-80#PBF - 782181-LTC1699EGN-80#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC1699EGN-80#PBF
782181-LTC1699EGN-80#PBF
PMIC - PMIC - Power Management - Specialized - LTC1699EGN-80#PBF 782181-LTC1699EGN-80#PBF
Manufacturer: Linear Technology Win Source Part Number: 782181-LTC1699EGN-80 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Processor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC1699 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1699EGN-80#TR; LTC1699EGN-80; LTC1699EGN-80#TRPBF; Introduction Date: September 24, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782181-LTC1699EGN-80#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Processor
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC1699
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC1699EGN-80#TR; LTC1699EGN-80; LTC1699EGN-80#TRPBF;
Introduction Date: September 24, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782181-LTC1699EGN-80#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC1699EGN-80#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1727ES8-2.5#PBF - 1061071-LTC1727ES8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2904IDDB#TRPBF - 1062141-LTC2904IDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1705EGN - 1207962-LTC1705EGN - Win Source Electronics
Specs
Output Options Inverting
Type SSOP
IQ 4500 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRPBF - 120225-LTC1728ES5-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details