Manufacturer: Linear Technology
Win Source Part Number: 782147-LTC1660IN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Voltage - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Oversampling Interpolating DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 30μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±0.6, ±0.2
Family Name: LTC1660
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAS9186AUA1; MAX5595EUI+; MAX5308EUE+;
Introduction Date: September 15, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 782147-LTC1660IN#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660IN#PBF |
| Interface Type | SPI; SPI |