Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1644IGN#PBF 782131-LTC1644IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782131-LTC1644IGN#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 20-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Family Name: LTC1644 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Current - Output (Maximum): 100mA, 500mA Alternative Parts (Cross-Reference): LTC1644IGN; LTC1644IGN#TR; LTC1644IGN#TRPBF; LTC1644CGN; Introduction Date: August 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782131-LTC1644IGN#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 20-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Family Name: LTC1644 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Current - Output (Maximum): 100mA, 500mA Alternative Parts (Cross-Reference): LTC1644IGN; LTC1644IGN#TR; LTC1644IGN#TRPBF; LTC1644CGN; Introduction Date: August 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1644IGN#PBF - 782131-LTC1644IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1644IGN#PBF
782131-LTC1644IGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1644IGN#PBF 782131-LTC1644IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782131-LTC1644IGN#PB F Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit, UVLO Package: 20-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V, ±12V Internal Switch(s): Both Number of Channels: 4 Programmable Features: Current Limit, Fault Timeout Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER Family Name: LTC1644 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Current - Output (Maximum): 100mA, 500mA Alternative Parts (Cross-Reference): LTC1644IGN; LTC1644IGN#TR; LTC1644IGN#TRPBF; LTC1644CGN; Introduction Date: August 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782131-LTC1644IGN#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, Thermal Limit, UVLO
Package: 20-SSOP (0.154", 3.90mm Width)
Applications: CompactPCI
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V, ±12V
Internal Switch(s): Both
Number of Channels: 4
Programmable Features: Current Limit, Fault Timeout
Feature Pins: DRIVE, /FAULT, (OFF, /ON), PRECHARGE, /PWRGD, /RESETIN, /RESETOUT, TIMER
Family Name: LTC1644
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Current - Output (Maximum): 100mA, 500mA
Alternative Parts (Cross-Reference): LTC1644IGN; LTC1644IGN#TR; LTC1644IGN#TRPBF; LTC1644CGN;
Introduction Date: August 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782131-LTC1644IGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1644IGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC695ISW#PBF - 072653-LTC695ISW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRMPBF - 1062177-LTC2909IDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
Electronic Wholesale - SP708REN - 1257657-SP708REN - Win Source Electronics
Specs
Output Options Inverting
View Details