Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG-PG#PBF 782122-LTC1629CG-PG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782122-LTC1629CG-PG# PBF Series: PolyPhase Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Phase Control, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1629-PG Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.5% Alternative Parts (Cross-Reference): UC2573NG4; ADP3170JRUZ-R7; MIC2198BML; UC2573N; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782122-LTC1629CG-PG# PBF Series: PolyPhase Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Phase Control, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1629-PG Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.5% Alternative Parts (Cross-Reference): UC2573NG4; ADP3170JRUZ-R7; MIC2198BML; UC2573N; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG-PG#PBF - 782122-LTC1629CG-PG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG-PG#PBF
782122-LTC1629CG-PG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG-PG#PBF 782122-LTC1629CG-PG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782122-LTC1629CG-PG# PBF Series: PolyPhase Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Phase Control, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1629-PG Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.5% Alternative Parts (Cross-Reference): UC2573NG4; ADP3170JRUZ-R7; MIC2198BML; UC2573N; Introduction Date: February 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782122-LTC1629CG-PG#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 220kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Supply Voltage: 4 V ~ 36 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1629-PG
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 99.5%
Alternative Parts (Cross-Reference): UC2573NG4; ADP3170JRUZ-R7; MIC2198BML; UC2573N;
Introduction Date: February 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782122-LTC1629CG-PG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1629CG-PG#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data