Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1608CG#PBF 782110-LTC1608CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782110-LTC1608CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1608 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ADC1242CIJ; ADS7810UB/1K; ADC1241BIJ; ADS7831P; Introduction Date: July 06, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782110-LTC1608CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1608 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ADC1242CIJ; ADS7810UB/1K; ADC1241BIJ; ADS7831P; Introduction Date: July 06, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1608CG#PBF
782110-LTC1608CG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1608CG#PBF 782110-LTC1608CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782110-LTC1608CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1608 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ADC1242CIJ; ADS7810UB/1K; ADC1241BIJ; ADS7831P; Introduction Date: July 06, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782110-LTC1608CG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 36-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1608
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): ADC1242CIJ; ADS7810UB/1K; ADC1241BIJ; ADS7831P;
Introduction Date: July 06, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782110-LTC1608CG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1608CG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2233IUK#TRPBF - 128911-LTC2233IUK#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 48-QFN (7x7)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2401IMS#TRPBF - 134528-LTC2401IMS#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details