Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1606ACG#PBF 782103-LTC1606ACG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782103-LTC1606ACG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1606 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADS8515IBDBRG4; LTC1606AIG#TRPBF; LTC1606CG#TRPBF; LTC1606ACG#PBF; ADS8505IDB; ADS8505IDBG4; ADS8505IDBR; ADS8505IDBRG4; Introduction Date: March 17, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782103-LTC1606ACG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1606 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADS8515IBDBRG4; LTC1606AIG#TRPBF; LTC1606CG#TRPBF; LTC1606ACG#PBF; ADS8505IDB; ADS8505IDBG4; ADS8505IDBR; ADS8505IDBRG4; Introduction Date: March 17, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1606ACG#PBF
782103-LTC1606ACG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1606ACG#PBF 782103-LTC1606ACG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782103-LTC1606ACG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1606 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADS8515IBDBRG4; LTC1606AIG#TRPBF; LTC1606CG#TRPBF; LTC1606ACG#PBF; ADS8505IDB; ADS8505IDBG4; ADS8505IDBR; ADS8505IDBRG4; Introduction Date: March 17, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782103-LTC1606ACG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1606
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): ADS8515IBDBRG4; LTC1606AIG#TRPBF; LTC1606CG#TRPBF; LTC1606ACG#PBF; ADS8505IDB; ADS8505IDBG4; ADS8505IDBR; ADS8505IDBRG4;
Introduction Date: March 17, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782103-LTC1606ACG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1606ACG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products