Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1605AISW#PBF 782100-LTC1605AISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782100-LTC1605AISW#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1605 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADS7805UB-2/1KE4; ADS7805UB-2E4; ADS7805UB/1KE4; ADS7805UG4; Introduction Date: May 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782100-LTC1605AISW#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1605 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADS7805UB-2/1KE4; ADS7805UB-2E4; ADS7805UB/1KE4; ADS7805UG4; Introduction Date: May 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1605AISW#PBF
782100-LTC1605AISW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1605AISW#PBF 782100-LTC1605AISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 782100-LTC1605AISW#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1605 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADS7805UB-2/1KE4; ADS7805UB-2E4; ADS7805UB/1KE4; ADS7805UG4; Introduction Date: May 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782100-LTC1605AISW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1605
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ADS7805UB-2/1KE4; ADS7805UB-2E4; ADS7805UB/1KE4; ADS7805UG4;
Introduction Date: May 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782100-LTC1605AISW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1605AISW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products