Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1605-1IG#TRPBF 782093-LTC1605-1IG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782093-LTC1605-1IG#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1605 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): HI5812KIJ; MAX1166ACUP-T; MAX1166BCUP+; MAX195BEWE; Introduction Date: October 07, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782093-LTC1605-1IG#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1605 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): HI5812KIJ; MAX1166ACUP-T; MAX1166BCUP+; MAX195BEWE; Introduction Date: October 07, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1605-1IG#TRPBF
782093-LTC1605-1IG#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1605-1IG#TRPBF 782093-LTC1605-1IG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782093-LTC1605-1IG#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1605 Categories: Integrated Circuits (ICs) Sampling Rate: 100k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): HI5812KIJ; MAX1166ACUP-T; MAX1166BCUP+; MAX195BEWE; Introduction Date: October 07, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782093-LTC1605-1IG#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1605
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): HI5812KIJ; MAX1166ACUP-T; MAX1166BCUP+; MAX195BEWE;
Introduction Date: October 07, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782093-LTC1605-1IG#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1605-1IG#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860CMS8#PBF - 130553-LTC1860CMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details