Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#TRPBF 782091-LTC1604AIG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782091-LTC1604AIG#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1604 Categories: Integrated Circuits (ICs) Sampling Rate: 333k Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ADC1241BIJ; ADS7811U/1KG4; ADC1241CIJ; ADC1241BIJ/NOPB ; Introduction Date: October 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782091-LTC1604AIG#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1604 Categories: Integrated Circuits (ICs) Sampling Rate: 333k Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ADC1241BIJ; ADS7811U/1KG4; ADC1241CIJ; ADC1241BIJ/NOPB ; Introduction Date: October 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#TRPBF
782091-LTC1604AIG#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#TRPBF 782091-LTC1604AIG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782091-LTC1604AIG#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 36-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1604 Categories: Integrated Circuits (ICs) Sampling Rate: 333k Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): ADC1241BIJ; ADS7811U/1KG4; ADC1241CIJ; ADC1241BIJ/NOPB ; Introduction Date: October 28, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782091-LTC1604AIG#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 36-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1604
Categories: Integrated Circuits (ICs)
Sampling Rate: 333k
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): ADC1241BIJ; ADS7811U/1KG4; ADC1241CIJ; ADC1241BIJ/NOPB ;
Introduction Date: October 28, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782091-LTC1604AIG#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604AIG#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1604IG#PBF - 126178-LTC1604IG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2246CUH#PBF - 133057-LTC2246CUH#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type 32-QFN (5x5)
Packing Method Tube; Tube/Rail
View Details