Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1599BCG#PBF 782089-LTC1599BCG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782089-LTC1599BCG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC1599 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MP7542GTD/883; MX7542GTQ/883B; MP7542GTD; MP7542TD/883; Introduction Date: January 31, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782089-LTC1599BCG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC1599 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MP7542GTD/883; MX7542GTQ/883B; MP7542GTD; MP7542TD/883; Introduction Date: January 31, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1599BCG#PBF
782089-LTC1599BCG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1599BCG#PBF 782089-LTC1599BCG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782089-LTC1599BCG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC1599 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): MP7542GTD/883; MX7542GTQ/883B; MP7542GTD; MP7542TD/883; Introduction Date: January 31, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782089-LTC1599BCG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SSOP (0.209", 5.30mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum)
Family Name: LTC1599
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): MP7542GTD/883; MX7542GTQ/883B; MP7542GTD; MP7542TD/883;
Introduction Date: January 31, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782089-LTC1599BCG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1599BCG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1663IMS8/TR - 072496-LTC1663IMS8/TR - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details