Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598LCG#TRPBF 782087-LTC1598LCG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782087-LTC1598LCG#TR PBF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1598 Categories: Integrated Circuits (ICs) Sampling Rate: 16.8k Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1598LCG#TR; LTC1598LCG; LTC1598LCG#PBF; MAX146BEAP+T; Introduction Date: May 18, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782087-LTC1598LCG#TR PBF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1598 Categories: Integrated Circuits (ICs) Sampling Rate: 16.8k Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1598LCG#TR; LTC1598LCG; LTC1598LCG#PBF; MAX146BEAP+T; Introduction Date: May 18, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598LCG#TRPBF
782087-LTC1598LCG#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598LCG#TRPBF 782087-LTC1598LCG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782087-LTC1598LCG#TR PBF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1598 Categories: Integrated Circuits (ICs) Sampling Rate: 16.8k Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC1598LCG#TR; LTC1598LCG; LTC1598LCG#PBF; MAX146BEAP+T; Introduction Date: May 18, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782087-LTC1598LCG#TRPBF
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SSOP (0.209", 5.30mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1598
Categories: Integrated Circuits (ICs)
Sampling Rate: 16.8k
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LTC1598LCG#TR; LTC1598LCG; LTC1598LCG#PBF; MAX146BEAP+T;
Introduction Date: May 18, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782087-LTC1598LCG#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598LCG#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products