Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598CG#TRPBF 782086-LTC1598CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782086-LTC1598CG#TRP BF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1598 Categories: Integrated Circuits (ICs) Sampling Rate: 16.8k Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CDP68HC68A2M; CDP68HC68A2E; CDP68HC68A2M96; ADC1038CIWM/NOPB; Introduction Date: January 10, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782086-LTC1598CG#TRP BF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1598 Categories: Integrated Circuits (ICs) Sampling Rate: 16.8k Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CDP68HC68A2M; CDP68HC68A2E; CDP68HC68A2M96; ADC1038CIWM/NOPB; Introduction Date: January 10, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598CG#TRPBF
782086-LTC1598CG#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598CG#TRPBF 782086-LTC1598CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782086-LTC1598CG#TRP BF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 24-SSOP (0.209", 5.30mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1598 Categories: Integrated Circuits (ICs) Sampling Rate: 16.8k Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): CDP68HC68A2M; CDP68HC68A2E; CDP68HC68A2M96; ADC1038CIWM/NOPB; Introduction Date: January 10, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782086-LTC1598CG#TRPBF
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SSOP (0.209", 5.30mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1598
Categories: Integrated Circuits (ICs)
Sampling Rate: 16.8k
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): CDP68HC68A2M; CDP68HC68A2E; CDP68HC68A2M96; ADC1038CIWM/NOPB;
Introduction Date: January 10, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782086-LTC1598CG#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1598CG#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861CMS#PBF - 072516-LTC1861CMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tape Reel; Reel - TR
View Details