Manufacturer: Linear Technology
Win Source Part Number: 782064-LTC1574CS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 200kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 340mA, 600mA
Family Name: LTC1574
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Output Voltage MAX: 18.5V
Input Voltage MIN: 4V
Voltage Input MAX: 18.5V
Alternative Parts (Cross-Reference): PIC7510; PIC660; PIC626; PIC601;
Introduction Date: February 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 782064-LTC1574CS#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1574CS#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.25 volts |