Manufacturer: Linear Technology
Win Source Part Number: 782052-LTC1559CGN-5#
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Function: Power Management
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Nickel Cadmium
Number of Cells: 1
Family Name: LTC1559-5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC1559CGN-5#TR; LTC1559CGN-5; LTC1559CS8-5#TR; LTC1559CS8-5#PBF;
Introduction Date: October 15, 1998
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 782052-LTC1559CGN-5#PBF |
| Product Name | PMIC - PMIC - Battery Management - LTC1559CGN-5#PBF |
| Output Options | Inverting |