Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCSW#TRPBF 782046-LTC1553LCSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782046-LTC1553LCSW#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: Controller, Intel Pentium II Mounting: SMD Voltage - Output: 1.8 V ~ 3.5 V Voltage - Input: 5V Number of Outputs: 1 Family Name: LTC1553 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): S-8550AA-I8T1U; LM2636M; LM2636MX/NOPB; LM2636MX; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782046-LTC1553LCSW#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: Controller, Intel Pentium II Mounting: SMD Voltage - Output: 1.8 V ~ 3.5 V Voltage - Input: 5V Number of Outputs: 1 Family Name: LTC1553 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): S-8550AA-I8T1U; LM2636M; LM2636MX/NOPB; LM2636MX; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCSW#TRPBF - 782046-LTC1553LCSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCSW#TRPBF
782046-LTC1553LCSW#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCSW#TRPBF 782046-LTC1553LCSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782046-LTC1553LCSW#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SOIC (0.295", 7.50mm Width) Applications: Controller, Intel Pentium II Mounting: SMD Voltage - Output: 1.8 V ~ 3.5 V Voltage - Input: 5V Number of Outputs: 1 Family Name: LTC1553 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): S-8550AA-I8T1U; LM2636M; LM2636MX/NOPB; LM2636MX; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782046-LTC1553LCSW#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Controller, Intel Pentium II
Mounting: SMD
Voltage - Output: 1.8 V ~ 3.5 V
Voltage - Input: 5V
Number of Outputs: 1
Family Name: LTC1553
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): S-8550AA-I8T1U; LM2636M; LM2636MX/NOPB; LM2636MX;
Introduction Date: February 05, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782046-LTC1553LCSW#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCSW#TRPBF
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8#PBF - 020356-LT1963AES8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8-3.3#TRPBF - 002791-LTC1474IS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026CS8#PBF - 020197-LT1026CS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details