Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#PBF 782045-LTC1553LCG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782045-LTC1553LCG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: Controller, Intel Pentium II Mounting: SMD Voltage - Output: 1.8 V ~ 3.5 V Voltage - Input: 5V Number of Outputs: 1 Family Name: LTC1553L Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX767RCAP+; MAX767SCAP+; MAX767SCAP+T; MAX767SEAP+T; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782045-LTC1553LCG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: Controller, Intel Pentium II Mounting: SMD Voltage - Output: 1.8 V ~ 3.5 V Voltage - Input: 5V Number of Outputs: 1 Family Name: LTC1553L Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX767RCAP+; MAX767SCAP+; MAX767SCAP+T; MAX767SEAP+T; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#PBF - 782045-LTC1553LCG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#PBF
782045-LTC1553LCG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#PBF 782045-LTC1553LCG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782045-LTC1553LCG#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: Controller, Intel Pentium II Mounting: SMD Voltage - Output: 1.8 V ~ 3.5 V Voltage - Input: 5V Number of Outputs: 1 Family Name: LTC1553L Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX767RCAP+; MAX767SCAP+; MAX767SCAP+T; MAX767SEAP+T; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782045-LTC1553LCG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Applications: Controller, Intel Pentium II
Mounting: SMD
Voltage - Output: 1.8 V ~ 3.5 V
Voltage - Input: 5V
Number of Outputs: 1
Family Name: LTC1553L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX767RCAP+; MAX767SCAP+; MAX767SCAP+T; MAX767SEAP+T;
Introduction Date: February 05, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782045-LTC1553LCG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553LCG#PBF
Package Type SSOP; Other; 20-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930AES5#TRMPBF - 041244-LT1930AES5#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM/TR - 072190-LT1085CM/TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.5#PBF - 072559-LTC3251EMSE-1.5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details