Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LIGN#TRPBF 782043-LTC1550LIGN#TRPBF

Description
Win Source Part Number: 782043-LTC1550LIGN#T RPBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Family Name: LTC1550L Output Voltage: -1.225V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: -4.8V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX840ISA+; MAX850ISA; MAX840ISA+T; MAX840ESA+; Introduction Date: March 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 782043-LTC1550LIGN#T RPBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Family Name: LTC1550L Output Voltage: -1.225V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: -4.8V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX840ISA+; MAX850ISA; MAX840ISA+T; MAX840ESA+; Introduction Date: March 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LIGN#TRPBF - 782043-LTC1550LIGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LIGN#TRPBF
782043-LTC1550LIGN#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LIGN#TRPBF 782043-LTC1550LIGN#TRPBF
Win Source Part Number: 782043-LTC1550LIGN#T RPBF Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Family Name: LTC1550L Output Voltage: -1.225V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: -4.8V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX840ISA+; MAX850ISA; MAX840ISA+T; MAX840ESA+; Introduction Date: March 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Win Source Part Number: 782043-LTC1550LIGN#TRPBF
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 900kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Family Name: LTC1550L
Output Voltage: -1.225V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Output Voltage MAX: -4.8V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX840ISA+; MAX850ISA; MAX840ISA+T; MAX840ESA+;
Introduction Date: March 03, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782043-LTC1550LIGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LIGN#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8 - 088084-LTC1144CS8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-3.3#TRPBF - 783274-LTC3221EDC-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-WFDFN Exposed Pad
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1515CS8#PBF - 782020-LTC1515CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details