Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550IGN#PBF 782040-LTC1550IGN#PBF

Description
Win Source Part Number: 782040-LTC1550IGN#PB F Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 10mA Family Name: LTC1550 Output Voltage: -1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: -6.1V Input Voltage MIN: 4.5V Voltage Input MAX: 6.5V Alternative Parts (Cross-Reference): MAX840ISA+; MAX850ISA; MAX840ISA+T; MAX840ESA+; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 782040-LTC1550IGN#PB F Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 10mA Family Name: LTC1550 Output Voltage: -1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: -6.1V Input Voltage MIN: 4.5V Voltage Input MAX: 6.5V Alternative Parts (Cross-Reference): MAX840ISA+; MAX850ISA; MAX840ISA+T; MAX840ESA+; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550IGN#PBF - 782040-LTC1550IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550IGN#PBF
782040-LTC1550IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550IGN#PBF 782040-LTC1550IGN#PBF
Win Source Part Number: 782040-LTC1550IGN#PB F Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Adjustable Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 10mA Family Name: LTC1550 Output Voltage: -1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Output Voltage MAX: -6.1V Input Voltage MIN: 4.5V Voltage Input MAX: 6.5V Alternative Parts (Cross-Reference): MAX840ISA+; MAX850ISA; MAX840ISA+T; MAX840ESA+; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Win Source Part Number: 782040-LTC1550IGN#PBF
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Polarity: Negative
Output Type: Adjustable
Topology: Charge Pump
Frequency - Switching: 900kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 10mA
Family Name: LTC1550
Output Voltage: -1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Output Voltage MAX: -6.1V
Input Voltage MIN: 4.5V
Voltage Input MAX: 6.5V
Alternative Parts (Cross-Reference): MAX840ISA+; MAX850ISA; MAX840ISA+T; MAX840ESA+;
Introduction Date: August 12, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782040-LTC1550IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550IGN#PBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3464ETS8#TRPBF - 020396-LT3464ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1317BCMS8#TRPBF - 1058133-LT1317BCMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107IS8#PBF - 1057792-LT1107IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCS8-4.1#PBF - 782042-LTC1550LCS8-4.1#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details