Win Source Electronics Linear - Linear - Amplifiers - Special Purpose - LTC1541IS8#PBF 782034-LTC1541IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782034-LTC1541IS8#PB F Packaging: Tube Type: Amplifier, Comparator, Reference Package: 8-SOIC (0.154", 3.90mm Width) Applications: GSM Mounting: SMD Family Name: LTC1541 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): EL9211IWZ-T7; EL9211IYEZ; EL9211IYEZ-T13; EL9211IYEZ-T7; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782034-LTC1541IS8#PB F Packaging: Tube Type: Amplifier, Comparator, Reference Package: 8-SOIC (0.154", 3.90mm Width) Applications: GSM Mounting: SMD Family Name: LTC1541 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): EL9211IWZ-T7; EL9211IYEZ; EL9211IYEZ-T13; EL9211IYEZ-T7; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - LTC1541IS8#PBF - 782034-LTC1541IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LTC1541IS8#PBF
782034-LTC1541IS8#PBF
Linear - Linear - Amplifiers - Special Purpose - LTC1541IS8#PBF 782034-LTC1541IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782034-LTC1541IS8#PB F Packaging: Tube Type: Amplifier, Comparator, Reference Package: 8-SOIC (0.154", 3.90mm Width) Applications: GSM Mounting: SMD Family Name: LTC1541 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): EL9211IWZ-T7; EL9211IYEZ; EL9211IYEZ-T13; EL9211IYEZ-T7; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782034-LTC1541IS8#PBF
Packaging: Tube
Type: Amplifier, Comparator, Reference
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: GSM
Mounting: SMD
Family Name: LTC1541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): EL9211IWZ-T7; EL9211IYEZ; EL9211IYEZ-T13; EL9211IYEZ-T7;
Introduction Date: July 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 782034-LTC1541IS8#PBF
Product Name Linear - Linear - Amplifiers - Special Purpose - LTC1541IS8#PBF
Operating Range Automotive; GSM
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1367CS#PBF - 1058172-LT1367CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIMS8#TRPBF - 1058727-LT1787HVIMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM10CLN8 - 071003-LM10CLN8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details