Manufacturer: Linear Technology
Win Source Part Number: 782030-LTC1540CDD#PB
Packaging: Tube
Type: with Voltage Reference
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: CMOS, TTL
Number of Elements: 1
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Hysteresis: 50mV
Family Name: LTC1540
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Dual Supply Voltage (±): 2 V ~ 11 V, ±1 V ~ 5.5 V
Maximum Quiescent Current: 680nA
Voltage - Input Offset (Maximum): 12mV @ 5V
Propagation Delay (Maximum): 60μs
Alternative Parts (Cross-Reference): MAX931CSA; MAX921CSA; MAX921CSA-TG05; MAX921CSA-G077;
Introduction Date: April 16, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 782030-LTC1540CDD#PBF |
| Product Name | Linear - Linear - Comparators - LTC1540CDD#PBF |
| VOS | 12 millivolts |