Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517CS5-3.3#TRPBF 782021-LTC1517CS5-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782021-LTC1517CS5-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 15mA Family Name: LTC1517 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Input Voltage MIN: 2V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): XC9802B383DR; XC9802B293DR-G; S-882130APB-M2F-TF; XC9801B353KR-G; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782021-LTC1517CS5-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 15mA Family Name: LTC1517 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Input Voltage MIN: 2V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): XC9802B383DR; XC9802B293DR-G; S-882130APB-M2F-TF; XC9801B353KR-G; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517CS5-3.3#TRPBF - 782021-LTC1517CS5-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517CS5-3.3#TRPBF
782021-LTC1517CS5-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517CS5-3.3#TRPBF 782021-LTC1517CS5-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782021-LTC1517CS5-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 15mA Family Name: LTC1517 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Input Voltage MIN: 2V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): XC9802B383DR; XC9802B293DR-G; S-882130APB-M2F-TF; XC9801B353KR-G; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782021-LTC1517CS5-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 15mA
Family Name: LTC1517
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Input Voltage MIN: 2V
Voltage Input MAX: 4.4V
Alternative Parts (Cross-Reference): XC9802B383DR; XC9802B293DR-G; S-882130APB-M2F-TF; XC9801B353KR-G;
Introduction Date: September 16, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782021-LTC1517CS5-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517CS5-3.3#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SC-74A, SOT-753
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1070HVIT#PBF - 1057716-LT1070HVIT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD-1#TRPBF - 813594-LT3579EUFD-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1502IS8-3.3#PBF - 782015-LTC1502IS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details