Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2#PBF 782016-LTC1503CMS8-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782016-LTC1503CMS8-2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 100mA Family Name: LTC1503-2 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Input Voltage MIN: 2.4V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): FAN5601MP18X_NL; TPS60502DGSR; TPS60502DGS; TPS60502DGSRG4; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782016-LTC1503CMS8-2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 100mA Family Name: LTC1503-2 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Input Voltage MIN: 2.4V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): FAN5601MP18X_NL; TPS60502DGSR; TPS60502DGS; TPS60502DGSRG4; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2#PBF - 782016-LTC1503CMS8-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2#PBF
782016-LTC1503CMS8-2#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2#PBF 782016-LTC1503CMS8-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 782016-LTC1503CMS8-2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 100mA Family Name: LTC1503-2 Output Voltage: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Input Voltage MIN: 2.4V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): FAN5601MP18X_NL; TPS60502DGSR; TPS60502DGS; TPS60502DGSRG4; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782016-LTC1503CMS8-2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Charge Pump
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LTC1503-2
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Input Voltage MIN: 2.4V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): FAN5601MP18X_NL; TPS60502DGSR; TPS60502DGS; TPS60502DGSRG4;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782016-LTC1503CMS8-2#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#TRPBF - 100205-LTC3412AEUF#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IS8#PBF - 1058083-LT1244IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details